SAE International - AMS7264B

Rubber: Methyl Vinyl Silicone (MVQ) High Temperature Resistant, Low Compression Set 65 - 75 Type "A" Hardness For Seals in a Static Application - Resistant to 500 °F (260 °C)

active
Buy Now
Organization: SAE International
Publication Date: 16 October 2019
Status: active
description:

This specification covers a Methyl Vinyl Silicone (MVQ) rubber in the form of molded rings for aeronautical and aerospace applications. For sheet, strip, tubing, extrusions, and molded shapes it... View More

Document History

AMS7264B
October 16, 2019
Rubber: Methyl Vinyl Silicone (MVQ) High Temperature Resistant, Low Compression Set 65 - 75 Type "A" Hardness For Seals in a Static Application - Resistant to 500 °F (260 °C)
This specification covers a Methyl Vinyl Silicone (MVQ) rubber in the form of molded rings for aeronautical and aerospace applications. For sheet, strip, tubing, extrusions, and molded shapes it is...

References

Advertisement