SAE International - AMS5671H
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 72Ni - 15.5Cr - 0.95Cb - 2.5Ti - 0.70Al - 7.0Fe Consumable Electrode or Vacuum Induction Melted 1800 °F (982 °C) Solution Heat Treated, Precipitation Hardenable
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 16 October 2019 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars up to 4.00 inches (101.6 mm) exclusive in nominal diameter or thickness, forgings 4.00 inches (101.6 mm)... View More
Document History
AMS5671H
October 16, 2019
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 72Ni - 15.5Cr - 0.95Cb - 2.5Ti - 0.70Al - 7.0Fe Consumable Electrode or Vacuum Induction Melted 1800 °F (982 °C) Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars up to 4.00 inches (101.6 mm) exclusive in nominal diameter or thickness, forgings 4.00 inches (101.6 mm)...