SAE International - AMS4293A
Aluminum Alloy Extrusions 7.9Zn - 1.6Cu - 2.2Mg - 0.16Cr (7249-T76511) Solution Heat Treated, Stress-Relieved, Straightened, and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 24 October 2019 |
| Status: | active |
description:
This specification covers an aluminum alloy procured in the form of extruded bars, rods, wire, profiles (shapes) and tubing up to 1.499 inches (38.07 mm), inclusive in nominal diameter or least... View More
Document History
AMS4293A
October 24, 2019
Aluminum Alloy Extrusions 7.9Zn - 1.6Cu - 2.2Mg - 0.16Cr (7249-T76511) Solution Heat Treated, Stress-Relieved, Straightened, and Overaged
This specification covers an aluminum alloy procured in the form of extruded bars, rods, wire, profiles (shapes) and tubing up to 1.499 inches (38.07 mm), inclusive in nominal diameter or least...