SAE International - AMS5738E
Steel, Corrosion Resistant, Bars and Wire 18Cr - 9Ni (303F) Free Machining, High Yield Strength Solution Heat Treated and Cold Worked
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 5 November 2019 |
| Status: | active |
description:
This specification covers a free-machining, corrosion-resistant steel in the form of cold-worked bars and wire up to 1.750 inches (44.45 mm) inclusive, in nominal diameter or least distance... View More
Document History
AMS5738E
November 5, 2019
Steel, Corrosion Resistant, Bars and Wire 18Cr - 9Ni (303F) Free Machining, High Yield Strength Solution Heat Treated and Cold Worked
This specification covers a free-machining, corrosion-resistant steel in the form of cold-worked bars and wire up to 1.750 inches (44.45 mm) inclusive, in nominal diameter or least distance between...