SAE International - AMS4931G

Titanium Alloy Bars, Forgings, and Rings 6Al - 4V Extra Low Interstitial (ELI) Duplex Annealed, Fracture Toughness

active
Buy Now
Organization: SAE International
Publication Date: 5 November 2019
Status: active
description:

This specification covers a titanium alloy in the form of bars 6.000 inches (152.40 mm) and under in nominal diameter or least distance between parallel sides, forgings and flash welded rings... View More

Document History

AMS4931G
November 5, 2019
Titanium Alloy Bars, Forgings, and Rings 6Al - 4V Extra Low Interstitial (ELI) Duplex Annealed, Fracture Toughness
This specification covers a titanium alloy in the form of bars 6.000 inches (152.40 mm) and under in nominal diameter or least distance between parallel sides, forgings and flash welded rings 6.000...

References

Advertisement