SAE International - AMS5857D

Steel, Corrosion Resistant, Bars and Wire 19Cr - 10Ni (304) High Yield Strength Solution Heat Treated and Cold Worked

active
Buy Now
Organization: SAE International
Publication Date: 5 November 2019
Status: active
description:

This specification covers a corrosion-resistant steel in the form of cold-worked bars and wire up to 1.750 inch (44.45 mm) inclusive, in nominal diameter or least distance between parallel sides... View More

Document History

AMS5857D
November 5, 2019
Steel, Corrosion Resistant, Bars and Wire 19Cr - 10Ni (304) High Yield Strength Solution Heat Treated and Cold Worked
This specification covers a corrosion-resistant steel in the form of cold-worked bars and wire up to 1.750 inch (44.45 mm) inclusive, in nominal diameter or least distance between parallel sides (see...

References

Advertisement