SAE International - AMS5834E

Cobalt Alloy, Corrosion and Heat-Resistant, Round Wire 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Vacuum Induction Plus Consumable Electrode Melted Solution Heat Treated, Cold Drawn, and Aged

active
Buy Now
Organization: SAE International
Publication Date: 25 November 2019
Status: active
description:

This specification covers a corrosion and heat-resistant cobalt alloy in the form of round wire 0.001 to 0.140 inch (0.025 to 3.56 mm) inclusive in nominal diameter supplied in straight lengths or... View More

Document History

AMS5834E
November 25, 2019
Cobalt Alloy, Corrosion and Heat-Resistant, Round Wire 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Vacuum Induction Plus Consumable Electrode Melted Solution Heat Treated, Cold Drawn, and Aged
This specification covers a corrosion and heat-resistant cobalt alloy in the form of round wire 0.001 to 0.140 inch (0.025 to 3.56 mm) inclusive in nominal diameter supplied in straight lengths or...

References

Advertisement