SAE International - AMS5833E
Cobalt Alloy, Corrosion and Heat-Resistant, Round Wire 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Solution Heat Treated and Cold Drawn
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 25 November 2019 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant cobalt alloy in the form of round wire 0.001 to 0.140 inch (0.025 to 3.56 mm) inclusive in nominal diameter supplied in straight lengths or... View More
Document History
AMS5833E
November 25, 2019
Cobalt Alloy, Corrosion and Heat-Resistant, Round Wire 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Solution Heat Treated and Cold Drawn
This specification covers a corrosion and heat-resistant cobalt alloy in the form of round wire 0.001 to 0.140 inch (0.025 to 3.56 mm) inclusive in nominal diameter supplied in straight lengths or...