SAE International - AMS4328B
Aluminum Alloy, Plate (2397-T87) 2.8Cu - 1.4Li - 0.30Mn - 0.12Zr - 0.10Zn Solution Heat Treated, Cold Worked, and Artificially Aged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 25 November 2019 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of plate 3.000 to 6.000 inch (76.20 to 152.40 mm), inclusive, in nominal thickness (see
8.5 ).
Document History
AMS4328B
November 25, 2019
Aluminum Alloy, Plate (2397-T87) 2.8Cu - 1.4Li - 0.30Mn - 0.12Zr - 0.10Zn Solution Heat Treated, Cold Worked, and Artificially Aged
This specification covers an aluminum alloy in the form of plate 3.000 to 6.000 inch (76.20 to 152.40 mm), inclusive, in nominal thickness (see 8.5 ).