SAE International - AMS5589G
Nickel Alloy, Corrosion and Heat-Resistant, Seamless Tubing 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) 0.90Ti - 0.50Al - 18Fe Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 13 December 2019 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of seamless tubing 0.125 inch (3.18 mm) and over in nominal OD with nominal wall thickness 0.015 inch (0.38 mm)... View More
Document History
AMS5589G
December 13, 2019
Nickel Alloy, Corrosion and Heat-Resistant, Seamless Tubing 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) 0.90Ti - 0.50Al - 18Fe Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of seamless tubing 0.125 inch (3.18 mm) and over in nominal OD with nominal wall thickness 0.015 inch (0.38 mm) and...