SAE International - AMS4143F

Aluminum Alloy Forgings and Rolled or Forged Rings 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T6) Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 16 December 2019
Status: active
description:

This specification covers an aluminum alloy in the form of die and hand forgings 4 inches (102 mm) and under in thickness, rolled or forged rings 2.50 inches (63.5 mm) and under in radial... View More

Document History

AMS4143F
December 16, 2019
Aluminum Alloy Forgings and Rolled or Forged Rings 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T6) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of die and hand forgings 4 inches (102 mm) and under in thickness, rolled or forged rings 2.50 inches (63.5 mm) and under in radial thickness,...

References

Advertisement