SAE International - AMS4362H
Forgings, Magnesium Alloy 5.5Zn - 0.45Zr (ZK60A-T5) Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 16 December 2019 |
| Status: | active |
description:
This specification covers a magnesium alloy in the form of die forgings 3 inches (76 mm) and under in nominal thickness at time of heat treatment, hand forgings 6 inches (152 mm) and under in... View More
Document History
AMS4362H
December 16, 2019
Forgings, Magnesium Alloy 5.5Zn - 0.45Zr (ZK60A-T5) Precipitation Heat Treated
This specification covers a magnesium alloy in the form of die forgings 3 inches (76 mm) and under in nominal thickness at time of heat treatment, hand forgings 6 inches (152 mm) and under in nominal...