SAE International - AMS5665P
Nickel Alloy, Corrosion and Heat Resistant, Bars, Forgings, and Rings 74Ni - 15.5Cr - 8.0Fe
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 17 December 2019 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant nickel alloy in the form of round bars over 2.50 to 4.50 inches (over 63.5 to 114.3 mm), inclusive, in nominal diameter, forgings over 2.50... View More
Document History
AMS5665P
December 17, 2019
Nickel Alloy, Corrosion and Heat Resistant, Bars, Forgings, and Rings 74Ni - 15.5Cr - 8.0Fe
This specification covers a corrosion and heat resistant nickel alloy in the form of round bars over 2.50 to 4.50 inches (over 63.5 to 114.3 mm), inclusive, in nominal diameter, forgings over 2.50...