SAE International - AMS4432
Aluminum Alloy, Plate (7160-T7451) 7.0Zn - 2.2Cu - 1.5Mg - 0.10Zr Solution Heat Treated, Stress Relieved, and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 19 December 2019 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of plate 1.000 to 6.000 inch (25.40 to 152.40 mm), inclusive, in nominal thickness (see
8.4 ).
Document History
AMS4432
December 19, 2019
Aluminum Alloy, Plate (7160-T7451) 7.0Zn - 2.2Cu - 1.5Mg - 0.10Zr Solution Heat Treated, Stress Relieved, and Overaged
This specification covers an aluminum alloy in the form of plate 1.000 to 6.000 inch (25.40 to 152.40 mm), inclusive, in nominal thickness (see 8.4 ).