SAE International - AMS4243C
Aluminum Alloy, Alclad Sheet 6.2Zn - 2.3Cu - 2.2Mg - 0.12Zr (Alclad 7050-T76) Solution Heat Treated and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 13 January 2020 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of alclad sheet 0.040 to 0.187 inch (1.02 to 4.75 mm) inclusive in nominal thickness (see
8.6 ).
Document History
AMS4243C
January 13, 2020
Aluminum Alloy, Alclad Sheet 6.2Zn - 2.3Cu - 2.2Mg - 0.12Zr (Alclad 7050-T76) Solution Heat Treated and Overaged
This specification covers an aluminum alloy in the form of alclad sheet 0.040 to 0.187 inch (1.02 to 4.75 mm) inclusive in nominal thickness (see 8.6 ).