SAE International - AMS5892C
Alloy, Sheet and Strip 42Fe - 37.5Ni - 14Co - 4.8Cb (Nb) - 1.6Ti Solution Heat Treated, Precipitation Hardenable Multiple Melted, High Temperature, Low Expansion
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 14 January 2020 |
| Status: | active |
description:
This specification covers a low expansion iron alloy in the form of sheet or strip 0.250 inch (6.35 mm) and under in nominal thickness (see
8.7 ).
Document History
AMS5892C
January 14, 2020
Alloy, Sheet and Strip 42Fe - 37.5Ni - 14Co - 4.8Cb (Nb) - 1.6Ti Solution Heat Treated, Precipitation Hardenable Multiple Melted, High Temperature, Low Expansion
This specification covers a low expansion iron alloy in the form of sheet or strip 0.250 inch (6.35 mm) and under in nominal thickness (see 8.7 ).