SAE International - AMS6915C

Titanium Alloy Bars, Forgings and Forging Stock 7.0Al - 4.0Mo Annealed

active
Buy Now
Organization: SAE International
Publication Date: 14 January 2020
Status: active
description:

This specification covers a titanium alloy in the form of bars up through 6.000 inches (152.40 mm) inclusive, in nominal diameter or least distance between parallel sides, forgings of thickness up... View More

Document History

AMS6915C
January 14, 2020
Titanium Alloy Bars, Forgings and Forging Stock 7.0Al - 4.0Mo Annealed
This specification covers a titanium alloy in the form of bars up through 6.000 inches (152.40 mm) inclusive, in nominal diameter or least distance between parallel sides, forgings of thickness up...

References

Advertisement