SAE International - AMS5913C

Steel, Corrosion-Resistant, Sheet and Strip 19Cr - 9.2Ni (304) Cold Rolled, Full Hard, 185 ksi (1276 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 14 January 2020
Status: active
description:

This specification covers a corrosion-resistant steel in the form of sheet and strip over 0.005 inch (0.13 mm) in nominal thickness (see

8.6 ).

Document History

AMS5913C
January 14, 2020
Steel, Corrosion-Resistant, Sheet and Strip 19Cr - 9.2Ni (304) Cold Rolled, Full Hard, 185 ksi (1276 MPa) Tensile Strength
This specification covers a corrosion-resistant steel in the form of sheet and strip over 0.005 inch (0.13 mm) in nominal thickness (see 8.6 ).

References

Advertisement