SAE International - AMS5902D
Steel, Corrosion-Resistant, Sheet and Strip 18Cr - 8Ni (301) Cold Rolled, 3/4 Hard, 175 ksi (1207 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 14 January 2020 |
| Status: | active |
description:
This specification covers a corrosion-resistant steel in the form of sheet and strip over 0.005-inch (0.13-mm) in nominal thickness (see
8.6 ).
Document History
AMS5902D
January 14, 2020
Steel, Corrosion-Resistant, Sheet and Strip 18Cr - 8Ni (301) Cold Rolled, 3/4 Hard, 175 ksi (1207 MPa) Tensile Strength
This specification covers a corrosion-resistant steel in the form of sheet and strip over 0.005-inch (0.13-mm) in nominal thickness (see 8.6 ).