SAE International - AMS5911C
Steel, Corrosion-Resistant, Sheet and Strip 19Cr - 9.2Ni (304) Cold Rolled, 1/2 Hard, 150 ksi (1034 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 14 January 2020 |
| Status: | active |
description:
This specification covers a corrosion-resistant steel in the form of sheet and strip over 0.005 inch (0.13 mm) in nominal thickness (see
8.6 ).
Document History
AMS5911C
January 14, 2020
Steel, Corrosion-Resistant, Sheet and Strip 19Cr - 9.2Ni (304) Cold Rolled, 1/2 Hard, 150 ksi (1034 MPa) Tensile Strength
This specification covers a corrosion-resistant steel in the form of sheet and strip over 0.005 inch (0.13 mm) in nominal thickness (see 8.6 ).