SAE International - AMS5519P

Steel, Corrosion Resistant, Sheet and Strip 18Cr - 8Ni (SAE 30301) Cold Rolled, 185 ksi (1276 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 14 February 2020
Status: active
description:

This specification covers a corrosion-resistant steel in the form of sheet and strip 0.005 inch (0.13 mm) and over in nominal thickness (see

8.7 ).

Document History

AMS5519P
February 14, 2020
Steel, Corrosion Resistant, Sheet and Strip 18Cr - 8Ni (SAE 30301) Cold Rolled, 185 ksi (1276 MPa) Tensile Strength
This specification covers a corrosion-resistant steel in the form of sheet and strip 0.005 inch (0.13 mm) and over in nominal thickness (see 8.7 ).

References

Advertisement