SAE International - AMS5715G

Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 60.5Ni - 23Cr - 14Fe - 1.4Al Annealed

active
Buy Now
Organization: SAE International
Publication Date: 17 February 2020
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings 4.00 inches (101.6 mm) and under in least nominal cross section, and... View More

Document History

AMS5715G
February 17, 2020
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 60.5Ni - 23Cr - 14Fe - 1.4Al Annealed
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings 4.00 inches (101.6 mm) and under in least nominal cross section, and stock...

References

Advertisement