SAE International - AMS4144G

Aluminum Alloy, Hand Forgings and Rolled Rings 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T852/T851) Solution Heat Treated, Mechanically Stress Relieved, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 18 February 2020
Status: active
description:

This specification covers an aluminum alloy in the form of hand forgings 17 inches (432 mm) and under in nominal thickness, and rolled rings up to 6 inches, incl (152 mm, incl) in nominal... View More

Document History

AMS4144G
February 18, 2020
Aluminum Alloy, Hand Forgings and Rolled Rings 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T852/T851) Solution Heat Treated, Mechanically Stress Relieved, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of hand forgings 17 inches (432 mm) and under in nominal thickness, and rolled rings up to 6 inches, incl (152 mm, incl) in nominal thickness...

References

Advertisement