SAE International - AMS4287B

Aluminum Alloy, Extrusion 2.7Cu - 1.8Li - 0.7Zn - 0.3Mn - 0.3Mg - 0.08Zr (2099-T83) Solution Heat Treated, Stress Relieved by Stretching 1 to 4% and Aged

active
Buy Now
Organization: SAE International
Publication Date: 10 April 2020
Status: active
description:

This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) produced with nominal thickness up to 3.000 inch (76.20 mm), inclusive, and having a cross... View More

Document History

AMS4287B
April 10, 2020
Aluminum Alloy, Extrusion 2.7Cu - 1.8Li - 0.7Zn - 0.3Mn - 0.3Mg - 0.08Zr (2099-T83) Solution Heat Treated, Stress Relieved by Stretching 1 to 4% and Aged
This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) produced with nominal thickness up to 3.000 inch (76.20 mm), inclusive, and having a cross...

References

Advertisement