SAE International - AMS4336B

Aluminum Alloy, Extruded Rod, Bar, and Profiles (7055-T76511) 8.0Zn - 2.3Cu - 2.0Mg - 0.16Zr Solution Heat Treated, Stress-Relieved, and Overaged

active
Buy Now
Organization: SAE International
Publication Date: 28 April 2020
Status: active
description:

This specification covers an aluminum alloy procured in the form of extruded bars, rods, and profiles (shapes) with nominal thickness up to 3.000 inch (76.20 mm), inclusive, and having a... View More

Document History

AMS4336B
April 28, 2020
Aluminum Alloy, Extruded Rod, Bar, and Profiles (7055-T76511) 8.0Zn - 2.3Cu - 2.0Mg - 0.16Zr Solution Heat Treated, Stress-Relieved, and Overaged
This specification covers an aluminum alloy procured in the form of extruded bars, rods, and profiles (shapes) with nominal thickness up to 3.000 inch (76.20 mm), inclusive, and having a...

References

Advertisement