SAE International - AMS4082R

Aluminum Alloy, Seamless Drawn Tubing 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-T6) Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 11 June 2020
Status: active
description:

This specification covers an aluminum alloy in the form of seamless, drawn tubing with wall thickness of 0.025 to 0.500 inch (0.64 to 12.70 mm) (see

8.5 ).

Document History

AMS4082R
June 11, 2020
Aluminum Alloy, Seamless Drawn Tubing 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-T6) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of seamless, drawn tubing with wall thickness of 0.025 to 0.500 inch (0.64 to 12.70 mm) (see 8.5 ).

References

Advertisement