SAE International - AMS5660M

Nickel-Iron Alloy, Corrosion and Heat-Resistant, Bars and Forgings 12.5Cr - 42.5Ni - 6.0Mo - 2.7Ti - 0.015B - 34Fe Consumable Electrode Remelted or Vacuum Induction Melted Solution, Stabilization, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 15 June 2020
Status: active
description:

This specification covers a corrosion and heat-resistant nickel-iron alloy in the form of bars and forgings 5 inches (127 mm) and under, and forging stock of any size (see

8.6 ).

Document History

AMS5660M
June 15, 2020
Nickel-Iron Alloy, Corrosion and Heat-Resistant, Bars and Forgings 12.5Cr - 42.5Ni - 6.0Mo - 2.7Ti - 0.015B - 34Fe Consumable Electrode Remelted or Vacuum Induction Melted Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat-resistant nickel-iron alloy in the form of bars and forgings 5 inches (127 mm) and under, and forging stock of any size (see 8.6 ).

References

Advertisement