SAE International - AMS4089F

Aluminum Alloy, Plate 1.6Cu - 2.2Mg - 0.22Cr - 5.7Zn (7475-T7651) Solution Heat Treated, Stress Relieved by Stretching, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 18 June 2020
Status: active
description:

This specification covers an aluminum alloy in the form of plate 0.250 to 1.500 inches (6.35 to 38.10 mm) incl, in nominal thickness (see

8.6 ).

Document History

AMS4089F
June 18, 2020
Aluminum Alloy, Plate 1.6Cu - 2.2Mg - 0.22Cr - 5.7Zn (7475-T7651) Solution Heat Treated, Stress Relieved by Stretching, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of plate 0.250 to 1.500 inches (6.35 to 38.10 mm) incl, in nominal thickness (see 8.6 ).

References

Advertisement