SAE International - AMS4162F
Aluminum Alloy, Extrusions 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T8511) Solution Treated, Stress Relief Stretched, Straightened, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 July 2020 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up through 2.999 inches (76.2 mm) in diameter, least thickness, or wall thickness and 25... View More
Document History
AMS4162F
July 1, 2020
Aluminum Alloy, Extrusions 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T8511) Solution Treated, Stress Relief Stretched, Straightened, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up through 2.999 inches (76.2 mm) in diameter, least thickness, or wall thickness and 25...