SAE International - AMS4331A
Aluminum Alloy Extrusions 7.8Zn - 2.6Mg - 2.0Cu - 0.10Zr - (7068-T6511) Solution Heat Treated, Stress Relieved, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 July 2020 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of extruded bars, rods, shapes (profiles), and tubing 0.250 to 3.000 inches, incl (6.35 to 76.20 mm) in nominal diameter, least thickness or... View More
Document History
AMS4331A
July 1, 2020
Aluminum Alloy Extrusions 7.8Zn - 2.6Mg - 2.0Cu - 0.10Zr - (7068-T6511) Solution Heat Treated, Stress Relieved, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of extruded bars, rods, shapes (profiles), and tubing 0.250 to 3.000 inches, incl (6.35 to 76.20 mm) in nominal diameter, least thickness or...