SAE International - AMS4159F

Aluminum Alloy, Extrusions 7.7Zn - 2.4Mg - 1.6Cu - 0.16Cr (7049-T76511) Solution Heat Treated, Stress Relieved, Straightened, and Overaged

active
Buy Now
Organization: SAE International
Publication Date: 8 July 2020
Status: active
description:

This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing with a nominal diameter or least thickness (wall thickness of tubing) up to 5.000 inches... View More

Document History

AMS4159F
July 8, 2020
Aluminum Alloy, Extrusions 7.7Zn - 2.4Mg - 1.6Cu - 0.16Cr (7049-T76511) Solution Heat Treated, Stress Relieved, Straightened, and Overaged
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing with a nominal diameter or least thickness (wall thickness of tubing) up to 5.000 inches...

References

Advertisement