SAE International - AMS5704L

Nickel Alloy, Corrosion and Heat Resistant, Forgings 57Ni - 19.5Cr - 13.5Co - 4.6Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1825 to 1900 °F (996 to 1038 °C) Solution, Stabilization, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 3 August 2020
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of forgings 3.25 inches (82.6 mm) and under, and forging stock of any size (see

8.6 ).

Document History

AMS5704L
August 3, 2020
Nickel Alloy, Corrosion and Heat Resistant, Forgings 57Ni - 19.5Cr - 13.5Co - 4.6Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1825 to 1900 °F (996 to 1038 °C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of forgings 3.25 inches (82.6 mm) and under, and forging stock of any size (see 8.6 ).

References

Advertisement