SAE International - AMS4037R

Aluminum Alloy, Sheet and Plate 4.4Cu - 1.5Mg - 0.60Mn (2024; -T3 Flat Sheet, -T351 Plate) Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 20 August 2020
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate from 0.008 to 4.000 inches (0.20 to 101.60 mm) in thickness, inclusive (see

8.5 ).

Document History

AMS4037R
August 20, 2020
Aluminum Alloy, Sheet and Plate 4.4Cu - 1.5Mg - 0.60Mn (2024; -T3 Flat Sheet, -T351 Plate) Solution Heat Treated
This specification covers an aluminum alloy in the form of sheet and plate from 0.008 to 4.000 inches (0.20 to 101.60 mm) in thickness, inclusive (see 8.5 ).

References

Advertisement