SAE International - AMS4205E
Aluminum Alloy, Plate 6.2Zn - 1.8Cu - 2.4Mg - 0.13Zr (7010-T7451) Solution Heat Treated, Stress Relieved, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 20 August 2020 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of plate up to 5.500 inches (139.70 mm), inclusive in thickness (see
8.5 ).
Document History
AMS4205E
August 20, 2020
Aluminum Alloy, Plate 6.2Zn - 1.8Cu - 2.4Mg - 0.13Zr (7010-T7451) Solution Heat Treated, Stress Relieved, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of plate up to 5.500 inches (139.70 mm), inclusive in thickness (see 8.5 ).