SAE International - AMS4201G

Aluminum Alloy Plate 6.2Zn - 2.3Cu - 2.2Mg - 0.12Zr (7050-T7651) Solution Heat Treated, Stress Relieved, and Overaged

active
Buy Now
Organization: SAE International
Publication Date: 20 August 2020
Status: active
description:

This specification covers an aluminum alloy in the form of plate 0.250 to 3.000 inches (6.35 to 76.20 mm) in nominal thickness (see

8.5 ).

Document History

AMS4201G
August 20, 2020
Aluminum Alloy Plate 6.2Zn - 2.3Cu - 2.2Mg - 0.12Zr (7050-T7651) Solution Heat Treated, Stress Relieved, and Overaged
This specification covers an aluminum alloy in the form of plate 0.250 to 3.000 inches (6.35 to 76.20 mm) in nominal thickness (see 8.5 ).

References

Advertisement