SAE International - AMS4448
Aluminum Alloy, Plate (7160-T7351) 7.0Zn - 2.2Cu - 1.5Mg - 0.10Zr Solution Heat Treated, Stress Relieved, and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 20 August 2020 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of plate 1.000 to 6.000 inches (25.40 to 152.40 mm), inclusive, in nominal thickness (see
8.4 ).
Document History
AMS4448
August 20, 2020
Aluminum Alloy, Plate (7160-T7351) 7.0Zn - 2.2Cu - 1.5Mg - 0.10Zr Solution Heat Treated, Stress Relieved, and Overaged
This specification covers an aluminum alloy in the form of plate 1.000 to 6.000 inches (25.40 to 152.40 mm), inclusive, in nominal thickness (see 8.4 ).