SAE International - AMS5878E
Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 59Ni - 22Cr - 2Mo - 14W - 0.35Al - 0.03La Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 26 August 2020 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate 0.015 to 1.5 inches (0.38 to 38 mm) in nominal thickness (see
8.5 ).
Document History
AMS5878E
August 26, 2020
Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 59Ni - 22Cr - 2Mo - 14W - 0.35Al - 0.03La Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate 0.015 to 1.5 inches (0.38 to 38 mm) in nominal thickness (see 8.5 ).