SAE International - AMS4930L
Titanium Alloy Bars, Wire, Forgings, and Rings 6Al - 4V, Extra Low Interstitial Annealed
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 9 October 2020 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or distance between parallel sides, and... View More
Document History
AMS4930L
October 9, 2020
Titanium Alloy Bars, Wire, Forgings, and Rings 6Al - 4V, Extra Low Interstitial Annealed
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or distance between parallel sides, and stock...