SAE International - AMS4480A

Aluminum Alloy, Seamless Drawn Tubing 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-T4) Solution Heat Treated and Naturally Aged

active
Buy Now
Organization: SAE International
Publication Date: 19 November 2020
Status: active
description:

This specification covers an aluminum alloy in the form of seamless, drawn tubing from 0.025 to 0.500 inches (0.64 to 12.70 mm) in wall thickness (see

8.6 ).

Document History

AMS4480A
November 19, 2020
Aluminum Alloy, Seamless Drawn Tubing 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-T4) Solution Heat Treated and Naturally Aged
This specification covers an aluminum alloy in the form of seamless, drawn tubing from 0.025 to 0.500 inches (0.64 to 12.70 mm) in wall thickness (see 8.6 ).

References

Advertisement