SAE International - AMS4336C
Aluminum Alloy, Extruded Rod, Bar, and Profiles (7055-T76511) 8.0Zn - 2.3Cu - 2.0Mg - 0.16Zr Solution Heat Treated, Stress-Relieved, and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 10 December 2020 |
| Status: | active |
description:
This specification covers an aluminum alloy procured in the form of extruded bars, rods, and profiles (shapes) with nominal thickness up to 3.000 inch (76.20 mm), inclusive, and having a... View More
Document History
AMS4336C
December 10, 2020
Aluminum Alloy, Extruded Rod, Bar, and Profiles (7055-T76511) 8.0Zn - 2.3Cu - 2.0Mg - 0.16Zr Solution Heat Treated, Stress-Relieved, and Overaged
This specification covers an aluminum alloy procured in the form of extruded bars, rods, and profiles (shapes) with nominal thickness up to 3.000 inch (76.20 mm), inclusive, and having a...