SAE International - AMS5524M
Steel, Corrosion and Heat-Resistant, Sheet, Strip and Plate 18Cr - 13Ni - 2.5Mo (SAE 30316) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 10 December 2020 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see
8.7 ).
Document History
AMS5524M
December 10, 2020
Steel, Corrosion and Heat-Resistant, Sheet, Strip and Plate 18Cr - 13Ni - 2.5Mo (SAE 30316) Solution Heat Treated
This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see 8.7 ).