SAE International - AMS4310F
Aluminum Alloy, Rolled or Forged Rings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T651, 7075-T652) Solution Heat Treated, Mechanically Stress Relieved, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 22 December 2020 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of rolled or forged rings up to 6 inches (152 mm), inclusive, in thickness (see 3.3.1.2.1), and an OD to wall thickness ratio of 10 or... View More
Document History
AMS4310F
December 22, 2020
Aluminum Alloy, Rolled or Forged Rings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T651, 7075-T652) Solution Heat Treated, Mechanically Stress Relieved, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of rolled or forged rings up to 6 inches (152 mm), inclusive, in thickness (see 3.3.1.2.1), and an OD to wall thickness ratio of 10 or greater...