SAE International - AMS5950D
Nickel Alloy, Corrosion and Heat-Resistant, Sheet and Strip 52.5Ni - 19Cr - 3.0Mo - 5.0Cb - 0.90Ti - 0.50Al - 18Fe Vacuum Induction and Consumable Electrode Melted Solution Heat Treated, Precipitation Hardenable
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 29 December 2020 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet and strip 0.080 inch (2.03 mm) and under in nominal thickness (see
8.8 ).
Document History
AMS5950D
December 29, 2020
Nickel Alloy, Corrosion and Heat-Resistant, Sheet and Strip 52.5Ni - 19Cr - 3.0Mo - 5.0Cb - 0.90Ti - 0.50Al - 18Fe Vacuum Induction and Consumable Electrode Melted Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet and strip 0.080 inch (2.03 mm) and under in nominal thickness (see 8.8 ).