SAE International - AMS4457A

Aluminum Alloy, Sheet 3.5Cu - 1.1Li - 0.50Mg - 0.40Ag - 0.12Zr (2098-T8) Solution Heat Treated, Cold Worked, and Artificially Aged

active
Buy Now
Organization: SAE International
Publication Date: 26 January 2021
Status: active
description:

This specification covers an aluminum alloy in the form of sheet 0.125 to 0.249 inch (3.20 to 6.30 mm) incl, in nominal thickness (see

8.7 ).

Document History

AMS4457A
January 26, 2021
Aluminum Alloy, Sheet 3.5Cu - 1.1Li - 0.50Mg - 0.40Ag - 0.12Zr (2098-T8) Solution Heat Treated, Cold Worked, and Artificially Aged
This specification covers an aluminum alloy in the form of sheet 0.125 to 0.249 inch (3.20 to 6.30 mm) incl, in nominal thickness (see 8.7 ).

References

Advertisement