SAE International - AMS4476A
Aluminum Alloy, Extrusions 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-O) Annealed
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 11 February 2021 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up to 5.000 inches (127.00 mm), inclusive in nominal diameter or least thickness (bars,... View More
Document History
AMS4476A
February 11, 2021
Aluminum Alloy, Extrusions 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-O) Annealed
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up to 5.000 inches (127.00 mm), inclusive in nominal diameter or least thickness (bars,...