SAE International - AMS5869D

Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 62Ni - 21.5Cr - 9.0Mo - 3.7Cb Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 5 March 2021
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate up to 1.000 inch (25.40 mm) in nominal thickness (see

8.7 ).

Document History

AMS5869D
March 5, 2021
Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 62Ni - 21.5Cr - 9.0Mo - 3.7Cb Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate up to 1.000 inch (25.40 mm) in nominal thickness (see 8.7 ).

References

Advertisement