SAE International - AMS4534E
Copper-Beryllium Alloy, Bars and Rods 98Cu - 1.9Be Solution Heat Treated, Cold Worked, and Precipitation Heat Treated (TH04, formerly HT)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 22 April 2021 |
| Status: | active |
description:
This specification covers a copper-beryllium alloy in the form of bars and rods up to 3.000 inches (76.20 mm), inclusive, in nominal diameter or least distance between parallel sides... View More
Document History
AMS4534E
April 22, 2021
Copper-Beryllium Alloy, Bars and Rods 98Cu - 1.9Be Solution Heat Treated, Cold Worked, and Precipitation Heat Treated (TH04, formerly HT)
This specification covers a copper-beryllium alloy in the form of bars and rods up to 3.000 inches (76.20 mm), inclusive, in nominal diameter or least distance between parallel sides (see 8.7 ).