SAE International - AMS4409A
Aluminum Alloy, Plate 4.0Zn - 2.0Mg - 0.32Mn (7019-T651) Solution Heat Treated, Stress Relieved, and Artificially Aged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 18 May 2021 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of plate 0.500 to 4.500 inch (12.7 to 114.3 mm), inclusive, in nominal thickness (see
8.5 ).
Document History
AMS4409A
May 18, 2021
Aluminum Alloy, Plate 4.0Zn - 2.0Mg - 0.32Mn (7019-T651) Solution Heat Treated, Stress Relieved, and Artificially Aged
This specification covers an aluminum alloy in the form of plate 0.500 to 4.500 inch (12.7 to 114.3 mm), inclusive, in nominal thickness (see 8.5 ).