SAE International - AMS7267H
Rubber: Vinyl-Methyl Silicone (VMQ) Hot Air Resistant Low Compression Set, 70 to 80 Type A Hardness for Seals in Hot Air Systems
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 19 May 2021 |
| Status: | active |
description:
This specification covers a silicone (VMQ) rubber in the form of molded rings. These rings have been used typically as sealing rings for service from -65 to +260 °C (-85 to +500 °F) in contact... View More
Document History
AMS7267H
May 19, 2021
Rubber: Vinyl-Methyl Silicone (VMQ) Hot Air Resistant Low Compression Set, 70 to 80 Type A Hardness for Seals in Hot Air Systems
This specification covers a silicone (VMQ) rubber in the form of molded rings. These rings have been used typically as sealing rings for service from -65 to +260 °C (-85 to +500 °F) in contact with...