SAE International - AMS4156L
Aluminum Alloy, Extrusions 0.68Mg - 0.40Si (6063-T6) Solution and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 10 June 2021 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up to and including 1.000 inch (25.4 mm) in diameter, least thickness, or tube wall... View More
Document History
AMS4156L
June 10, 2021
Aluminum Alloy, Extrusions 0.68Mg - 0.40Si (6063-T6) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up to and including 1.000 inch (25.4 mm) in diameter, least thickness, or tube wall...